Vishay Precision Group Film Capacitors MKP1837322011

Description
0.022µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.022µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1837322011-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
2870-MKP1837322011-ND
Film Capacitors 2870-MKP1837322011-ND
0.022µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial

0.022µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - 1666443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1666443
Film Capacitors 1666443
Radial polyprop cap,22nF 100V 5mm

Radial polyprop cap,22nF 100V 5mm

Supplier's Site
Film Capacitors - 1666443P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1666443P
Film Capacitors 1666443P
MKP1837 radial polyprop cap,0.022uF 100V

MKP1837 radial polyprop cap,0.022uF 100V

Supplier's Site
Film Capacitors - 1733741 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1733741
Film Capacitors 1733741
Radial polyprop cap,22nF 100V 5mm

Radial polyprop cap,22nF 100V 5mm

Supplier's Site
Film Capacitors - MKP1837322011 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKP1837322011
Film Capacitors MKP1837322011
CAP FILM 0.022UF 1% 160VDC RAD

CAP FILM 0.022UF 1% 160VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKP1837322011 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1837322011
Capacitors - Film Capacitors MKP1837322011
CAP FILM 0.022UF 1% 160VDC RAD

CAP FILM 0.022UF 1% 160VDC RAD

Supplier's Site
Capacitor, Film, Pp, 0.022Uf, 160V; Dielectric Type Vishay - 78Y8359 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 0.022Uf, 160V; Dielectric Type Vishay
78Y8359
Capacitor, Film, Pp, 0.022Uf, 160V; Dielectric Type Vishay 78Y8359
CAPACITOR, FILM, PP, 0.022UF, 160V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 1%; Voltage(AC):100V; Voltage(DC):160V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR, FILM, PP, 0.022UF, 160V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 1%; Voltage(AC):100V; Voltage(DC):160V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2870-MKP1837322011-ND 1666443 1666443P MKP1837322011 MKP1837322011 78Y8359
Product Name Film Capacitors Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor, Film, Pp, 0.022Uf, 160V; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency Automotive Automotive High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB252K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Film Capacitors - 1725641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details