0.015µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial
MKP 15nF 5% 160Vdc Pitch 5mm / LOOSE IN BOX
CAP FILM 0.015UF 5% 160VDC RAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1837315164-ND | 19T0070 | MKP1837315164 |
| Product Name | Film Capacitors | Mkp 15Nf 5% 160Vdc Pitch 5Mm / Loose In Box Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | |
| Applications | High Frequency | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) |