The MKP1837310165 is a metallized polypropylene film capacitor designed for radial mounting. It has a capacitance value of 10,000 pF (0.01 OºF) with a tolerance of ±10%. This capacitor operates effectively within a temperature range of -55 °C to +100 °C and is suitable for applications such as oscillator, timing, and LC/RC filter circuits, as well as high-frequency coupling and decoupling. The capacitor features a rated DC voltage of 160 V and can handle permissible AC voltages up to 100 V at 60 Hz. Its construction includes vacuum deposited aluminum electrodes and a flame-retardant plastic case, ensuring durability and reliability. The insulation resistance is a minimum of 100,000 MΩ when measured at 100 V DC after one minute. The operational life is rated for over 300,000 hours with a failure rate of less than 5 FIT at 40 °C and 0.5 x U_R. This product is suitable for engineers looking for reliable performance in demanding applications, with low dielectric absorption and a maximum pulse rise time of 390 V/Oºs.
10000pF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial
CAP FILM 10000PF 10% 160VDC RAD
CAP FILM 10000PF 10% 160VDC RAD
METALIZED POLYPROPYLENE FILM CAPACITOR
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1837310165-ND | MKP1837310165 | MKP1837310165 | 65C0583 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Metalized Polypropylene Film Capacitor Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | High Frequency | High Frequency; High Frequency, Switching | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |