Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Logic>Specialt
Packaging: Bulk
Part Status: Obsolete
Tolerance: ±20%
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder
Lead Spacing: 0.886" (22.50mm)
Applications: SATA
Cap Film 0.01uF 160V PP 1%( 7.5 X 5.5 X 7mm) Radial 5mm 100°C Ammo Product overview: MKP1837310161G from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 160V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 160V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1837310161G can be used for catalog matching and distributor lookup.
10000pF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial
CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 160V, 1%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 1%; Voltage(AC):100V; Voltage(DC):160V; Qualification:-RoHS Compliant: Yes
CAP FILM 10000PF 1% 160VDC RAD
CAP FILM 10000PF 1% 160VDC RAD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-MKP1837310161G | 2870-MKP1837310161G-ND | 04M7384 | MKP1837310161G | MKP1837310161G | |
| Product Name | Integrated Circuits (ICs) - Logic - Specialty Logic | 0.01uF 160V Capacitor | Film Capacitors | Capacitor Polypropylene Pp Film 0.01Uf, 160V, 1%, Radial; Dielectric Type Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Capacitance Tolerance | 20 (+/- %) | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) | ||
| Packing Method | Bulk; Bulk | Ammo | Bulk | Bulk; Bulk | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | |||||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF |