10000pF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial
CAP FILM 10000PF 1% 160VDC RAD
CAP FILM 10000PF 1% 160VDC RAD
MKP 10nF 1% 160Vdc Pitch 5mm / AMMOPACK, TAPING HEIGHT 16,5 MM
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1837310161D-ND | MKP1837310161D | MKP1837310161D | 19T0037 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkp 10Nf 1% 160Vdc Pitch 5Mm / Ammopack, Taping Height 16,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | High Frequency | High Frequency; High Frequency, Switching | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |