Vishay Precision Group Film Capacitors MKP1837310011

Description
Radial polyprop cap,10nF 100V 5mm
Request a Quote Datasheet
Description
Radial polyprop cap,10nF 100V 5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1666421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1666421
Film Capacitors 1666421
Radial polyprop cap,10nF 100V 5mm

Radial polyprop cap,10nF 100V 5mm

Supplier's Site
Film Capacitors - 1666421P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1666421P
Film Capacitors 1666421P
MKP1837 radial polyprop cap,0.01uF 100V

MKP1837 radial polyprop cap,0.01uF 100V

Supplier's Site
Film Capacitors - 1730510 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1730510
Film Capacitors 1730510
Radial polyprop cap,10nF 100V 5mm

Radial polyprop cap,10nF 100V 5mm

Supplier's Site
Film Capacitors - 2870-MKP1837310011-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
2870-MKP1837310011-ND
Film Capacitors 2870-MKP1837310011-ND
10000pF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial

10000pF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor, Film, Pp, 0.01Uf, 160V; Dielectric Type Vishay - 78Y8357 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 0.01Uf, 160V; Dielectric Type Vishay
78Y8357
Capacitor, Film, Pp, 0.01Uf, 160V; Dielectric Type Vishay 78Y8357
CAPACITOR, FILM, PP, 0.01UF, 160V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 1%; Voltage(AC):100V; Voltage(DC):160V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR, FILM, PP, 0.01UF, 160V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 1%; Voltage(AC):100V; Voltage(DC):160V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Film Capacitors - MKP1837310011 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKP1837310011
Film Capacitors MKP1837310011
CAP FILM 10000PF 1% 160VDC RAD

CAP FILM 10000PF 1% 160VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKP1837310011 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1837310011
Capacitors - Film Capacitors MKP1837310011
CAP FILM 10000PF 1% 160VDC RAD

CAP FILM 10000PF 1% 160VDC RAD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1666421 1666421P 2870-MKP1837310011-ND 78Y8357 MKP1837310011 MKP1837310011
Product Name Film Capacitors Film Capacitors Film Capacitors Capacitor, Film, Pp, 0.01Uf, 160V; Dielectric Type Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive High Frequency High Frequency; High Frequency, Switching
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701230 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 380LX151M350J022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers