Vishay Precision Group Capacitor Polycarb Film 0.1Uf 100V 5%, Rad; Dielectric Type Vishay MKC1862410014

Description
CAPACITOR POLYCARB FILM 0.1UF 100V 5%, RAD; Dielectric Type:Metallized PC; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through HoleRoHS Compliant: Yes
Description
CAPACITOR POLYCARB FILM 0.1UF 100V 5%, RAD; Dielectric Type:Metallized PC; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polycarb Film 0.1Uf 100V 5%, Rad; Dielectric Type Vishay - 65C0511 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polycarb Film 0.1Uf 100V 5%, Rad; Dielectric Type Vishay
65C0511
Capacitor Polycarb Film 0.1Uf 100V 5%, Rad; Dielectric Type Vishay 65C0511
CAPACITOR POLYCARB FILM 0.1UF 100V 5%, RAD; Dielectric Type:Metallized PC; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

CAPACITOR POLYCARB FILM 0.1UF 100V 5%, RAD; Dielectric Type:Metallized PC; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 65C0511
Product Name Capacitor Polycarb Film 0.1Uf 100V 5%, Rad; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Metallized PC
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Film Capacitors - 1725671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105PPA152K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details