Vishay Intertechnology, Inc. 60V 15A Diode and Rectifier MI3060C-E3/4W

Description
DIODE ARR SCHOTT 60V 15A TO262AA Product overview: MI3060C-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MI3060C-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 60V 15A TO262AA Product overview: MI3060C-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MI3060C-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V 15A Diode and Rectifier - 286-MI3060C-E3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 15A Diode and Rectifier
286-MI3060C-E3/4W
60V 15A Diode and Rectifier 286-MI3060C-E3/4W
DIODE ARR SCHOTT 60V 15A TO262AA Product overview: MI3060C-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MI3060C-E3/4W can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 60V 15A TO262AA Product overview: MI3060C-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MI3060C-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MI3060C-E3/4W - 1221996-MI3060C-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MI3060C-E3/4W
1221996-MI3060C-E3/4W
Diodes, Rectifiers - Arrays - MI3060C-E3/4W 1221996-MI3060C-E3/4W
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1221996-MI3060C-E3/4 W Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Part Status: Last Time Buy Categories: Discrete Semiconductor Products Supplier Device Package: TO-262AA Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 720mV at 15A Current - Reverse Leakage at Vr: 350μA at 60V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1221996-MI3060C-E3/4W
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Part Status: Last Time Buy
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-262AA
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 720mV at 15A
Current - Reverse Leakage at Vr: 350μA at 60V

Buy Now
Diode Arrays - MI3060C-E3/4W-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MI3060C-E3/4W-ND
Diode Arrays MI3060C-E3/4W-ND
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MI3060C-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MI3060C-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers MI3060C-E3/4W
DIODE ARR SCHOTT 60V 15A TO262AA

DIODE ARR SCHOTT 60V 15A TO262AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-MI3060C-E3/4W 1221996-MI3060C-E3/4W MI3060C-E3/4W-ND MI3060C-E3/4W
Product Name 60V 15A Diode and Rectifier Diodes, Rectifiers - Arrays - MI3060C-E3/4W Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-262-3 Long Leads, I2PAK, TO-262AA
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Schottky; Schottky
VF 0.7200 volts 0.7200 volts
Unlock Full Specs
to access all available technical data