Surface Mount Fuses 63V 3.5A Fast Act Very Quick Product overview: MFU1206FF03500P100 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63V, 3.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 63V, 3.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU1206FF03500P1
3.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
3.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
3.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BOARD MOUNT 3.5A 63VDC 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 139-MFU1206FF03500P100 | MFU12063.50DKR-ND | MFU1206FF03500P100 |
| Product Name | SMD 63V 3.5A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | UL | |
| Rated Current | 3.5 amps | 3.5 amps | |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) |