Vishay Intertechnology, Inc. SMD 2A 63V Circuit Protection Fuse MFU1206FF02000P500

Description
Surface Mount Fuses 2A 63V VERY FAST ACTING Product overview: MFU1206FF02000P500 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU1206FF02000P5 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Surface Mount Fuses 2A 63V VERY FAST ACTING Product overview: MFU1206FF02000P500 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU1206FF02000P5 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2A 63V Circuit Protection Fuse
139-MFU1206FF02000P500
SMD 2A 63V Circuit Protection Fuse 139-MFU1206FF02000P500
Surface Mount Fuses 2A 63V VERY FAST ACTING Product overview: MFU1206FF02000P500 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU1206FF02000P5 00 can be used for catalog matching and distributor lookup.

Surface Mount Fuses 2A 63V VERY FAST ACTING Product overview: MFU1206FF02000P500 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU1206FF02000P500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 749-MFU1206FF02000P500TR-ND - DigiKey
Thief River Falls, MN, United States
2A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

2A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - 749-MFU1206FF02000P500DKR-ND - DigiKey
Thief River Falls, MN, United States
FUSE BOARD MOUNT 2A 63VDC 1206

FUSE BOARD MOUNT 2A 63VDC 1206

Buy Now Datasheet
Fuses - 749-MFU1206FF02000P500CT-ND - DigiKey
Thief River Falls, MN, United States
FUSE BOARD MOUNT 2A 63VDC 1206

FUSE BOARD MOUNT 2A 63VDC 1206

Buy Now Datasheet
Fuses - MFU1206FF02000P500 - 884558-MFU1206FF02000P500 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - MFU1206FF02000P500
884558-MFU1206FF02000P500
Fuses - MFU1206FF02000P500 884558-MFU1206FF02000P500
Manufacturer: Vishay Win Source Part Number: 884558-MFU1206FF0200 0P500 Series: MFU Operating Temperature Range: -55°C ~ 125°C Features: 2 A AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8536.10.0040

Manufacturer: Vishay
Win Source Part Number: 884558-MFU1206FF02000P500
Series: MFU
Operating Temperature Range: -55°C ~ 125°C
Features: 2 A AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8536.10.0040

Buy Now Datasheet
Circuit Protection - Fuses MFU1206FF02000P500
FUSE BOARD MOUNT 2A 63VDC 1206

FUSE BOARD MOUNT 2A 63VDC 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-MFU1206FF02000P500 749-MFU1206FF02000P500TR-ND 884558-MFU1206FF02000P500 MFU1206FF02000P500
Product Name SMD 2A 63V Circuit Protection Fuse Fuses Fuses - MFU1206FF02000P500 Circuit Protection - Fuses
Approvals / Standards RoHS UL; IEC
Rated Current 2 amps 2 amps
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813GMA-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002631006 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 8 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details