Surface Mount Fuses 63V 2.0A Fast Act Very Quick Product overview: MFU1206FF02000P100 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63V, 2.0A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 63V, 2.0A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU1206FF02000P1
2A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
2A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
2A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE, SMD, 2A, 1206, FAST ACTING, FULL REEL; Fuse Current:2A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63VDC; Fuse Case Style:1206; Product Range:MFU Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
FUSE BOARD MOUNT 2A 63VDC 1206
MFU Thin Film Flat Chip Fuses are the perfect choice for most fields of modern electronics. The highly controlled thin film manufacturing process guarantees an outstanding stability of fusing characteristics. Typical applications include information technology, telecommunications, medical equipment and audio/video electronics.
Features
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-MFU1206FF02000P100 | MFU12062.00DKR-ND | 89K7190 | MFU1206FF02000P100 | 70121900 |
| Product Name | SMD 63V 2.0A Circuit Protection Fuse | Fuses | Fuse, Smd, 2A, 1206, Fast Acting, Full Reel; Fuse Current Vishay | Circuit Protection - Fuses | Fuse;Chip;Very Fast Acting;2A;Sz 1206;Dims 3.2x1.6x0.55mm;Ceramic;SMT;63VDC;PCB |
| Approvals / Standards | RoHS | UL; IEC | RoHS | ||
| Rated Current | 2 amps | 2 amps | 2 amps | 2 amps | |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |