Vishay Intertechnology, Inc. Fuses MFU1206FF00800P100

Description
800mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
800mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - MFU1206.80CT-ND - DigiKey
Thief River Falls, MN, United States
800mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

800mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - MFU1206.80TR-ND - DigiKey
Thief River Falls, MN, United States
800mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

800mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - MFU1206.80DKR-ND - DigiKey
Thief River Falls, MN, United States
800mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

800mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Circuit Protection - Fuses - MFU1206FF00800P100 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
MFU1206FF00800P100
Circuit Protection - Fuses MFU1206FF00800P100
FUSE BOARD MNT 800MA 63VDC 1206

FUSE BOARD MNT 800MA 63VDC 1206

Supplier's Site
Fuse, Smd, 800Ma, 1206, Fast Acting; Fuse Current Vishay - 89K7184 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 800Ma, 1206, Fast Acting; Fuse Current Vishay
89K7184
Fuse, Smd, 800Ma, 1206, Fast Acting; Fuse Current Vishay 89K7184
FUSE, SMD, 800mA, 1206, FAST ACTING; Fuse Current:800mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:MFU Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, SMD, 800mA, 1206, FAST ACTING; Fuse Current:800mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:MFU Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, 1206 Smd, 0.8A; Fuse Current Vishay - 64T3639 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 1206 Smd, 0.8A; Fuse Current Vishay
64T3639
Fuse, 1206 Smd, 0.8A; Fuse Current Vishay 64T3639
FUSE, 1206 SMD, 0.8A; Fuse Current:800mA; Product Range:MFU Series; Voltage Rating VAC:-; Voltage Rating V DC:63VDC; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

FUSE, 1206 SMD, 0.8A; Fuse Current:800mA; Product Range:MFU Series; Voltage Rating VAC:-; Voltage Rating V DC:63VDC; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number MFU1206.80CT-ND MFU1206FF00800P100 89K7184 64T3639
Product Name Fuses Circuit Protection - Fuses Fuse, Smd, 800Ma, 1206, Fast Acting; Fuse Current Vishay Fuse, 1206 Smd, 0.8A; Fuse Current Vishay
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2477-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 20000 amps
View Details
Miniature 5 X 25 Cylinder Fuses - 0.032M5x25M - Altech Corp.
Specs
Fuse Type Miniature; Protective
Mounting Replaceable
Approvals / Standards IEC; VDE
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers