750mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
750mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
750mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BOARD MNT 750MA 63VDC 1206
FUSE, SMD, 750mA, 1206, FAST ACTING, FULL REEL; Fuse Current:750mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:MFU Series; External Depth:3.2mm RoHS Compliant: Yes
FUSE, 1206 SMD, 0.75A; Fuse Current:750mA; Product Range:MFU Series; Voltage Rating VAC:-; Voltage Rating V DC:63VDC; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | MFU1206.75DKR-ND | MFU1206FF00750P100 | 89K7183 | 64T3638 |
| Product Name | Fuses | Circuit Protection - Fuses | Fuse, Smd, 750Ma, 1206, Fast Acting, Full Reel; Fuse Current Vishay | Fuse, 1206 Smd, 0.75A; Fuse Current Vishay |
| Fuse Type | PC Board | |||
| Mounting | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | ||
| Approvals / Standards | UL | RoHS | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |