Vishay Intertechnology, Inc. Fuses MFU1206FF00630P100

Description
630mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
630mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - MFU1206.63CT-ND - DigiKey
Thief River Falls, MN, United States
630mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

630mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - MFU1206.63TR-ND - DigiKey
Thief River Falls, MN, United States
630mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

630mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - MFU1206.63DKR-ND - DigiKey
Thief River Falls, MN, United States
630mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

630mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 63V 630mA Circuit Protection Fuse
139-MFU1206FF00630P100
SMD 63V 630mA Circuit Protection Fuse 139-MFU1206FF00630P100
Surface Mount Fuses 63V 630mA Fast Act Product overview: MFU1206FF00630P100 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63V, 630mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 63V, 630mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU1206FF00630P1 00 can be used for catalog matching and distributor lookup.

Surface Mount Fuses 63V 630mA Fast Act Product overview: MFU1206FF00630P100 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63V, 630mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 63V, 630mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU1206FF00630P100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses MFU1206FF00630P100
FUSE BOARD MNT 630MA 63VDC 1206

FUSE BOARD MNT 630MA 63VDC 1206

Supplier's Site
Fuse, Smd, 630Ma, 1206, Fast Acting, Full Reel; Fuse Current Vishay - 89K7182 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 630Ma, 1206, Fast Acting, Full Reel; Fuse Current Vishay
89K7182
Fuse, Smd, 630Ma, 1206, Fast Acting, Full Reel; Fuse Current Vishay 89K7182
FUSE, SMD, 630mA, 1206, FAST ACTING, FULL REEL; Fuse Current:630mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:MFU Series; External Depth:3.2mm RoHS Compliant: Yes

FUSE, SMD, 630mA, 1206, FAST ACTING, FULL REEL; Fuse Current:630mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:MFU Series; External Depth:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, 1206 Smd, 0.63A; Fuse Current Vishay - 64T3637 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 1206 Smd, 0.63A; Fuse Current Vishay
64T3637
Fuse, 1206 Smd, 0.63A; Fuse Current Vishay 64T3637
FUSE, 1206 SMD, 0.63A; Fuse Current:630mA; Product Range:MFU Series; Voltage Rating VAC:-; Voltage Rating V DC:63VDC; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

FUSE, 1206 SMD, 0.63A; Fuse Current:630mA; Product Range:MFU Series; Voltage Rating VAC:-; Voltage Rating V DC:63VDC; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number MFU1206.63CT-ND 139-MFU1206FF00630P100 MFU1206FF00630P100 89K7182 64T3637
Product Name Fuses SMD 63V 630mA Circuit Protection Fuse Circuit Protection - Fuses Fuse, Smd, 630Ma, 1206, Fast Acting, Full Reel; Fuse Current Vishay Fuse, 1206 Smd, 0.63A; Fuse Current Vishay
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data