Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Packaging: Bulk
Mounting Type: Fixed
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 125 V
Response Time: 110ns
Breaking Capacity @ Rated Voltage: 50A
Approval Agency: CE, CSA, PSE, UL
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters |