Vishay Intertechnology, Inc. Connectors,Interconnects MFU0805FF03000P100

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: NI-780-4 Product Status: Active Mounting Type: Requires Holder Fuse Type: Board Mount (Cartridge Style Excluded) Current Rating (Amps): 30 mA Voltage Rating - DC: 125 V Response Time: 110ns Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: NI-780-4 Product Status: Active Mounting Type: Requires Holder Fuse Type: Board Mount (Cartridge Style Excluded) Current Rating (Amps): 30 mA Voltage Rating - DC: 125 V Response Time: 110ns Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: NI-780-4 Product Status: Active Mounting Type: Requires Holder Fuse Type: Board Mount (Cartridge Style Excluded) Current Rating (Amps): 30 mA Voltage Rating - DC: 125 V Response Time: 110ns Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: NI-780-4
Product Status: Active
Mounting Type: Requires Holder
Fuse Type: Board Mount (Cartridge Style Excluded)
Current Rating (Amps): 30 mA
Voltage Rating - DC: 125 V
Response Time: 110ns
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm BNC Bulkhead Jack - 150128 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details