Vishay Intertechnology, Inc. Fuses MFU0805FF01250P100

Description
1.25A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.25A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - MFU08051.25TR-ND - DigiKey
Thief River Falls, MN, United States
1.25A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

1.25A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

Buy Now Datasheet
Fuses - MFU08051.25CT-ND - DigiKey
Thief River Falls, MN, United States
1.25A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

1.25A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

Buy Now Datasheet
Fuses - MFU08051.25DKR-ND - DigiKey
Thief River Falls, MN, United States
1.25A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

1.25A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 32V 1.25A Circuit Protection Fuse
139-MFU0805FF01250P100
SMD 32V 1.25A Circuit Protection Fuse 139-MFU0805FF01250P100
Surface Mount Fuses 32V 1.25A Fast Act Very Quick Product overview: MFU0805FF01250P100 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32V, 1.25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 32V, 1.25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU0805FF01250P1 00 can be used for catalog matching and distributor lookup.

Surface Mount Fuses 32V 1.25A Fast Act Very Quick Product overview: MFU0805FF01250P100 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32V, 1.25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 32V, 1.25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU0805FF01250P100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Smd, 1.25A, 0805, Fast Acting; Fuse Current Vishay - 89K7171 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1.25A, 0805, Fast Acting; Fuse Current Vishay
89K7171
Fuse, Smd, 1.25A, 0805, Fast Acting; Fuse Current Vishay 89K7171
FUSE, SMD, 1.25A, 0805, FAST ACTING; Fuse Current:1.25A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0805 (2012 Metric); Product Range:MFU Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, SMD, 1.25A, 0805, FAST ACTING; Fuse Current:1.25A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0805 (2012 Metric); Product Range:MFU Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, 0805 Smd, 1.25A; Fuse Current Vishay - 64T3625 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 0805 Smd, 1.25A; Fuse Current Vishay
64T3625
Fuse, 0805 Smd, 1.25A; Fuse Current Vishay 64T3625
FUSE, 0805 SMD, 1.25A; Fuse Current:1.25A; Product Range:MFU Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

FUSE, 0805 SMD, 1.25A; Fuse Current:1.25A; Product Range:MFU Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses MFU0805FF01250P100
FUSE BOARD MNT 1.25A 32VDC 0805

FUSE BOARD MNT 1.25A 32VDC 0805

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number MFU08051.25TR-ND 139-MFU0805FF01250P100 89K7171 64T3625 MFU0805FF01250P100
Product Name Fuses SMD 32V 1.25A Circuit Protection Fuse Fuse, Smd, 1.25A, 0805, Fast Acting; Fuse Current Vishay Fuse, 0805 Smd, 1.25A; Fuse Current Vishay Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data