Vishay Intertechnology, Inc. SMD 50V 1.0A Circuit Protection Fuse MFU0805FF01000P500

Description
Surface Mount Fuses 50V 1.0A Fast Act Product overview: MFU0805FF01000P500 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1.0A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 50V, 1.0A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU0805FF01000P5 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Surface Mount Fuses 50V 1.0A Fast Act Product overview: MFU0805FF01000P500 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1.0A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 50V, 1.0A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU0805FF01000P5 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 1.0A Circuit Protection Fuse
139-MFU0805FF01000P500
SMD 50V 1.0A Circuit Protection Fuse 139-MFU0805FF01000P500
Surface Mount Fuses 50V 1.0A Fast Act Product overview: MFU0805FF01000P500 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1.0A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 50V, 1.0A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU0805FF01000P5 00 can be used for catalog matching and distributor lookup.

Surface Mount Fuses 50V 1.0A Fast Act Product overview: MFU0805FF01000P500 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1.0A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 50V, 1.0A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU0805FF01000P500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - MFU0805FF01000P500 - 884557-MFU0805FF01000P500 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - MFU0805FF01000P500
884557-MFU0805FF01000P500
Fuses - MFU0805FF01000P500 884557-MFU0805FF01000P500
Manufacturer: Vishay Win Source Part Number: 884557-MFU0805FF0100 0P500 Series: MFU Operating Temperature Range: -55°C ~ 125°C Features: 1 A AC 32 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8536.10.0040 Other Part Number: 749-MFU0805FF01000P5 00CT, 749-MFU0805FF01000P5 00DKR, MFU0805FF01000P500-N D, 749-MFU0805FF01000P5 00TR

Manufacturer: Vishay
Win Source Part Number: 884557-MFU0805FF01000P500
Series: MFU
Operating Temperature Range: -55°C ~ 125°C
Features: 1 A AC 32 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8536.10.0040
Other Part Number: 749-MFU0805FF01000P500CT, 749-MFU0805FF01000P500DKR, MFU0805FF01000P500-ND, 749-MFU0805FF01000P500TR

Buy Now Datasheet
Fuses - 749-MFU0805FF01000P500DKR-ND - DigiKey
Thief River Falls, MN, United States
1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

Buy Now Datasheet
Fuses - 749-MFU0805FF01000P500CT-ND - DigiKey
Thief River Falls, MN, United States
1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

Buy Now Datasheet
Fuses - 749-MFU0805FF01000P500TR-ND - DigiKey
Thief River Falls, MN, United States
1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

Buy Now Datasheet
Circuit Protection - Fuses MFU0805FF01000P500
FUSE BOARD MOUNT 1A 32VDC 0805

FUSE BOARD MOUNT 1A 32VDC 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-MFU0805FF01000P500 884557-MFU0805FF01000P500 749-MFU0805FF01000P500DKR-ND MFU0805FF01000P500
Product Name SMD 50V 1.0A Circuit Protection Fuse Fuses - MFU0805FF01000P500 Fuses Circuit Protection - Fuses
Approvals / Standards RoHS UL
Rated Current 1 amps 1 amps
Mounting Surface Mount Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data