Surface Mount Fuses 3.5A 32volts Very quick acting Product overview: MFU0603FF03500P100 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU0603FF03500P1
3.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
3.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
3.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
FUSE BOARD MOUNT 3.5A 32VDC 0603
FUSE, SMD, 3.5A, 0603, FAST ACTING; Fuse Current:3.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VDC:32VDC; Fuse Case Style:0603; Product Range:MFU Series; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-MFU0603FF03500P100 | MFU06033.50TR-ND | MFU0603FF03500P100 | 89K7164 |
| Product Name | SMD 3.5A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse, Smd, 3.5A, 0603, Fast Acting; Fuse Current Vishay |
| Approvals / Standards | RoHS | UL | RoHS | |
| Rated Current | 3.5 amps | 3.5 amps | 3.5 amps | |
| Fuse Type | PC Board | |||
| Mounting | Solderable (Surface Mount Technology) |