Vishay Intertechnology, Inc. Circuit Protection - Fuses MFU0603FF03150P100

Description
Win Source Part Number: 1010179-MFU0603FF031 50P100 Category: Circuit Protection>Fuses Series: MFU Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.025 DC Cold Resistance: 0.029 Ohms Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.061" L x 0.033" W x 0.018" H (1.55mm x 0.85mm x 0.45mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.15 A HTSUS: 8536.10.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MFU06033.15CT,MFU060 33.15DKR,MFU06033.15 TR Approval Agency: IEC, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1010179-MFU0603FF031 50P100 Category: Circuit Protection>Fuses Series: MFU Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.025 DC Cold Resistance: 0.029 Ohms Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.061" L x 0.033" W x 0.018" H (1.55mm x 0.85mm x 0.45mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.15 A HTSUS: 8536.10.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MFU06033.15CT,MFU060 33.15DKR,MFU06033.15 TR Approval Agency: IEC, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1010179-MFU0603FF03150P100 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1010179-MFU0603FF03150P100
Circuit Protection - Fuses 1010179-MFU0603FF03150P100
Win Source Part Number: 1010179-MFU0603FF031 50P100 Category: Circuit Protection>Fuses Series: MFU Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.025 DC Cold Resistance: 0.029 Ohms Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.061" L x 0.033" W x 0.018" H (1.55mm x 0.85mm x 0.45mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.15 A HTSUS: 8536.10.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MFU06033.15CT,MFU060 33.15DKR,MFU06033.15 TR Approval Agency: IEC, UL

Win Source Part Number: 1010179-MFU0603FF03150P100
Category: Circuit Protection>Fuses
Series: MFU
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.025
DC Cold Resistance: 0.029 Ohms
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.061" L x 0.033" W x 0.018" H (1.55mm x 0.85mm x 0.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.15 A
HTSUS: 8536.10.0040
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: MFU06033.15CT,MFU06033.15DKR,MFU06033.15TR
Approval Agency: IEC, UL

Buy Now Datasheet
Fuses - MFU06033.15CT-ND - DigiKey
Thief River Falls, MN, United States
3.15A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

3.15A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - MFU06033.15TR-ND - DigiKey
Thief River Falls, MN, United States
3.15A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

3.15A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - MFU06033.15DKR-ND - DigiKey
Thief River Falls, MN, United States
3.15A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

3.15A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 32V 3.15A Circuit Protection Fuse
139-MFU0603FF03150P100
SMD 32V 3.15A Circuit Protection Fuse 139-MFU0603FF03150P100
Surface Mount Fuses 32V 3.15A Fast Act Very Quick Product overview: MFU0603FF03150P100 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32V, 3.15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 32V, 3.15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU0603FF03150P1 00 can be used for catalog matching and distributor lookup.

Surface Mount Fuses 32V 3.15A Fast Act Very Quick Product overview: MFU0603FF03150P100 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32V, 3.15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 32V, 3.15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU0603FF03150P100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses MFU0603FF03150P100
FUSE BOARD MNT 3.15A 32VDC 0603

FUSE BOARD MNT 3.15A 32VDC 0603

Supplier's Site
Fuse, Smd, 3.15A, 0603, Fast Acting; Fuse Current Vishay - 89K7163 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 3.15A, 0603, Fast Acting; Fuse Current Vishay
89K7163
Fuse, Smd, 3.15A, 0603, Fast Acting; Fuse Current Vishay 89K7163
FUSE, SMD, 3.15A, 0603, FAST ACTING; Fuse Current:3.15A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:MFU Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, SMD, 3.15A, 0603, FAST ACTING; Fuse Current:3.15A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:MFU Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, 0603 Smd, 3.15A; Fuse Current Vishay - 64T3616 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 0603 Smd, 3.15A; Fuse Current Vishay
64T3616
Fuse, 0603 Smd, 3.15A; Fuse Current Vishay 64T3616
FUSE, 0603 SMD, 3.15A; Fuse Current:3.15A; Product Range:MFU Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

FUSE, 0603 SMD, 3.15A; Fuse Current:3.15A; Product Range:MFU Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 1010179-MFU0603FF03150P100 MFU06033.15CT-ND 139-MFU0603FF03150P100 MFU0603FF03150P100 89K7163 64T3616
Product Name Circuit Protection - Fuses Fuses SMD 32V 3.15A Circuit Protection Fuse Circuit Protection - Fuses Fuse, Smd, 3.15A, 0603, Fast Acting; Fuse Current Vishay Fuse, 0603 Smd, 3.15A; Fuse Current Vishay
Mounting SMD (SMT) Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 32 volts 32 volts 32 volts
Rated Current 3.15 amps 3.15 amps 3.15 amps 3.15 amps 3.15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF16SN0.25TTD - 1099106-TF16SN0.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.2500 amps
View Details
2 suppliers
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers