500mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
500mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
500mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
FUSE BOARD MNT 500MA 32VDC 0603
FUSE, SMD, 500mA, 0603, FAST ACTING; Fuse Current:500mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:MFU Series; External Depth:1.55mm RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 749-MFU0603FF00500P500CT-ND | MFU0603FF00500P500 | 89K7151 |
| Product Name | Fuses | Circuit Protection - Fuses | Fuse, Smd, 500Ma, 0603, Fast Acting; Fuse Current Vishay |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) | ||
| Approvals / Standards | UL; IEC | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |