750mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
750mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
750mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
FUSE BOARD MNT 750MA 32VDC 0402
FUSE, 0402 SMD, 0.75A; Fuse Current:750mA; Product Range:MFU Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | MFU0402.75DKR-ND | MFU0402FF00750E100 | 64T3594 |
| Product Name | Fuses | Circuit Protection - Fuses | Fuse, 0402 Smd, 0.75A; Fuse Current Vishay |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | |
| Approvals / Standards | UL | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |