Vishay Intertechnology, Inc. Through Hole Resistors MDY3K6500Q

Description
3.65 kOhms ±0.02% 0.125W, 1/8W Through Hole Resistor Radial Metal Foil
Request a Quote Datasheet
Description
3.65 kOhms ±0.02% 0.125W, 1/8W Through Hole Resistor Radial Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MDY3K6500Q-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MDY3K6500Q-ND
Through Hole Resistors MDY3K6500Q-ND
3.65 kOhms ±0.02% 0.125W, 1/8W Through Hole Resistor Radial Metal Foil

3.65 kOhms ±0.02% 0.125W, 1/8W Through Hole Resistor Radial Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MDY3K6500Q-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details