Vishay Intertechnology, Inc. Through Hole Resistors MDY1K5000Q

Description
1.5 kOhms ±0.02% 0.125W, 1/8W Through Hole Resistor Radial Metal Foil
Request a Quote Datasheet
Description
1.5 kOhms ±0.02% 0.125W, 1/8W Through Hole Resistor Radial Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MDY1K5000Q-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MDY1K5000Q-ND
Through Hole Resistors MDY1K5000Q-ND
1.5 kOhms ±0.02% 0.125W, 1/8W Through Hole Resistor Radial Metal Foil

1.5 kOhms ±0.02% 0.125W, 1/8W Through Hole Resistor Radial Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MDY1K5000Q-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers