Vishay Intertechnology, Inc. Resistor Networks, Arrays MDP1605191AGE04

Description
"330, 470 Ohm ±2% 125mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"330, 470 Ohm ±2% 125mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MDP330/470H-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MDP330/470H-ND
Resistor Networks, Arrays MDP330/470H-ND
"330, 470 Ohm ±2% 125mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"330, 470 Ohm ±2% 125mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
RES NET 330/470 OHM 16P DT DIP - MDP1605191AGE04 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 330/470 OHM 16P DT DIP
MDP1605191AGE04
RES NET 330/470 OHM 16P DT DIP MDP1605191AGE04
RES NET 330/470ohm 16P DT DIP

RES NET 330/470ohm 16P DT DIP

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number MDP330/470H-ND MDP1605191AGE04
Product Name Resistor Networks, Arrays RES NET 330/470 OHM 16P DT DIP
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP
Resistance Range 330 to 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details