Vishay Intertechnology, Inc. Resistor Networks, Arrays MDP160368R0GE04

Description
"68 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"68 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MDP68F-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MDP68F-ND
Resistor Networks, Arrays MDP68F-ND
"68 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"68 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistor Networks & Arrays 16pin 68ohms 2% I solated - MDP160368R0GE04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 16pin 68ohms 2% I solated
MDP160368R0GE04
Resistor Networks & Arrays 16pin 68ohms 2% I solated MDP160368R0GE04
Resistor Networks & Arrays 16pin 68ohms 2% I solated

Resistor Networks & Arrays 16pin 68ohms 2% I solated

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number MDP68F-ND MDP160368R0GE04
Product Name Resistor Networks, Arrays Resistor Networks & Arrays 16pin 68ohms 2% I solated
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers