Vishay Intertechnology, Inc. Resistor Networks, Arrays MDP1603510RJE04

Description
"510 Ohm ±5% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"510 Ohm ±5% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MDP510G-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MDP510G-ND
Resistor Networks, Arrays MDP510G-ND
"510 Ohm ±5% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"510 Ohm ±5% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 510 OHM 8 RES 16DIP
MDP1603510RJE04
Arrays",RES ARRAY 510 OHM 8 RES 16DIP MDP1603510RJE04
Arrays",RES ARRAY 510ohm 8 RES 16DIP

Arrays",RES ARRAY 510ohm 8 RES 16DIP

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number MDP510G-ND MDP1603510RJE04
Product Name Resistor Networks, Arrays Arrays",RES ARRAY 510 OHM 8 RES 16DIP
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP
Resistance Range 510 ohms 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers