RES NET 510ohm 16P 8RES DIP
"510 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MDP1603510RGE04 | MDP510F-ND |
| Product Name | RES NET 510 OHM 16P 8RES DIP | Resistor Networks, Arrays |
| Resistance Range | 510 ohms | 510 ohms |
| Configuration | Chip Array | |
| Category / Application | General Use | |
| Mounting / Packaging | ThroughHole; "16-DIP |