Vishay Intertechnology, Inc. Resistor Networks, Arrays - MDP16034K70GE04 MDP16034K70GE04

Description
Manufacturer: Vishay Win Source Part Number: 1075753-MDP16034K70G E04 Packaging: Tube/Rail Height - Seated (Max): 0.155" (3.94mm) Mounting: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 4.7k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 250mW Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1075753-MDP16034K70G E04 Packaging: Tube/Rail Height - Seated (Max): 0.155" (3.94mm) Mounting: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 4.7k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 250mW Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - MDP16034K70GE04
1075753-MDP16034K70GE04
Resistor Networks, Arrays - MDP16034K70GE04 1075753-MDP16034K70GE04
Manufacturer: Vishay Win Source Part Number: 1075753-MDP16034K70G E04 Packaging: Tube/Rail Height - Seated (Max): 0.155" (3.94mm) Mounting: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 4.7k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 250mW Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1075753-MDP16034K70GE04
Packaging: Tube/Rail
Height - Seated (Max): 0.155" (3.94mm)
Mounting: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 4.7k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 250mW
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Resistor Networks, Arrays - MDP4.7KF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MDP4.7KF-ND
Resistor Networks, Arrays MDP4.7KF-ND
"4.7k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"4.7k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
RES ARRAY 8 RES 4.7K OHM 16DIP Product overview: MDP16034K70GE04 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MDP16034K70GE04 can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 4.7K OHM 16DIP Product overview: MDP16034K70GE04 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MDP16034K70GE04 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES NET 4.7K OHM 16P 8RES DIP - MDP16034K70GE04 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 4.7K OHM 16P 8RES DIP
MDP16034K70GE04
RES NET 4.7K OHM 16P 8RES DIP MDP16034K70GE04
RES NET 4.7Kohm 16P 8RES DIP

RES NET 4.7Kohm 16P 8RES DIP

Supplier's Site
RES ARRAY 8 RES 4.7K OHM 16DIP - 873-MDP16034K70GE04 - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 8 RES 4.7K OHM 16DIP
873-MDP16034K70GE04
RES ARRAY 8 RES 4.7K OHM 16DIP 873-MDP16034K70GE04
RES ARRAY 8 RES 4.7K OHM 16DIP

RES ARRAY 8 RES 4.7K OHM 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1075753-MDP16034K70GE04 MDP4.7KF-ND 50-MDP16034K70GE04 MDP16034K70GE04 873-MDP16034K70GE04
Product Name Resistor Networks, Arrays - MDP16034K70GE04 Resistor Networks, Arrays Resistor RES NET 4.7K OHM 16P 8RES DIP RES ARRAY 8 RES 4.7K OHM 16DIP
Configuration Chip Array Chip Array Chip Array; Resistor, Capacitor Network
Mounting / Packaging ThroughHole ThroughHole; "16-DIP ThroughHole; Through Hole
Resistance Range 4700 ohms 4700 ohms 4700 ohms 4700 ohms 4700 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details