Vishay Intertechnology, Inc. RES NET 47K OHM 16P 8RES DIP MDP160347K0GE04

Description
RES NET 47Kohm 16P 8RES DIP
Request a Quote Datasheet
Description
RES NET 47Kohm 16P 8RES DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 47K OHM 16P 8RES DIP - MDP160347K0GE04 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 47K OHM 16P 8RES DIP
MDP160347K0GE04
RES NET 47K OHM 16P 8RES DIP MDP160347K0GE04
RES NET 47Kohm 16P 8RES DIP

RES NET 47Kohm 16P 8RES DIP

Supplier's Site
Resistor Networks, Arrays - MDP47KF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MDP47KF-ND
Resistor Networks, Arrays MDP47KF-ND
"47k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"47k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MDP160347K0GE04 MDP47KF-ND
Product Name RES NET 47K OHM 16P 8RES DIP Resistor Networks, Arrays
Resistance Range 47000 ohms 47000 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details