Vishay Intertechnology, Inc. RES NTWK DIP 4.7K OHM 2% MDP1603472G

Description
RES NTWK DIP 4.7Kohm 2%
Request a Quote
Description
RES NTWK DIP 4.7Kohm 2%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES NTWK DIP 4.7K OHM 2% - MDP1603472G - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NTWK DIP 4.7K OHM 2%
MDP1603472G
RES NTWK DIP 4.7K OHM 2% MDP1603472G
RES NTWK DIP 4.7Kohm 2%

RES NTWK DIP 4.7Kohm 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MDP1603472G
Product Name RES NTWK DIP 4.7K OHM 2%
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details