Vishay Precision Group Thick Film Resistor NetworkSeries:MDP; Resistance:470ohm; Resistance Tolerance:+/- 2 %; Power Rati... MDP1603471GD04

Description
Thick Film Resistor NetworkSeries:MDP; Resistance:470ohm; Resistance Tolerance:+/- 2 %; Power Rati...
Request a Quote
Description
Thick Film Resistor NetworkSeries:MDP; Resistance:470ohm; Resistance Tolerance:+/- 2 %; Power Rati...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor NetworkSeries:MDP; Resistance:470ohm; Resistance Tolerance:+/- 2 %; Power Rati... - MDP1603471GD04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistor NetworkSeries:MDP; Resistance:470ohm; Resistance Tolerance:+/- 2 %; Power Rati...
MDP1603471GD04
Thick Film Resistor NetworkSeries:MDP; Resistance:470ohm; Resistance Tolerance:+/- 2 %; Power Rati... MDP1603471GD04
Thick Film Resistor NetworkSeries:MDP; Resistance:470ohm; Resistance Tolerance:+/- 2 %; Power Rati...

Thick Film Resistor NetworkSeries:MDP; Resistance:470ohm; Resistance Tolerance:+/- 2 %; Power Rati...

Supplier's Site
Resistor - 16353549 - Radwell International
Willingboro, NJ, United States
Resistor
16353549
Resistor 16353549
THICK FILM RESISTOR NETWORK; POWER RATING:250MW; RESISTANCE:470OHM; RESISTANCE TOLERANCE:± 2%; NO. OF ELEMENTS:8; SERIES:MDP; OPERATING TEMPERATURE R. FREE 2 YEAR RADWELL WARRANTY

THICK FILM RESISTOR NETWORK; POWER RATING:250MW; RESISTANCE:470OHM; RESISTANCE TOLERANCE:± 2%; NO. OF ELEMENTS:8; SERIES:MDP; OPERATING TEMPERATURE R. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Radwell International
Product Category Resistors Resistors
Product Number MDP1603471GD04 16353549
Product Name Thick Film Resistor NetworkSeries:MDP; Resistance:470ohm; Resistance Tolerance:+/- 2 %; Power Rati... Resistor
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details