"33k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Resistor Networks & Arrays 33Kohms 16pin 2% M-DIP
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MDP33KF-ND | MDP160333K0GE04 |
| Product Name | Resistor Networks, Arrays | Resistor Networks & Arrays 33Kohms 16pin 2% M-DIP |
| Configuration | Chip Array | Chip Array |
| Category / Application | General Use | |
| Mounting / Packaging | ThroughHole; "16-DIP | |
| Resistance Range | 33000 ohms | 33000 ohms |