Vishay Intertechnology, Inc. RES,NET,33X8,DIP 16 MDP1603330G

Description
RES,NET,33X8,DIP 16
Request a Quote
Description
RES,NET,33X8,DIP 16
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES,NET,33X8,DIP 16 - MDP1603330G - ASAP Semiconductor LLC
Anaheim, CA, United States
RES,NET,33X8,DIP 16
MDP1603330G
RES,NET,33X8,DIP 16 MDP1603330G
RES,NET,33X8,DIP 16

RES,NET,33X8,DIP 16

Supplier's Site
Resistor - 50-MDP1603330G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Contact for details Product overview: MDP1603330G from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MDP1603330G can be used for catalog matching and distributor lookup.

Contact for details Product overview: MDP1603330G from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MDP1603330G can be used for catalog matching and distributor lookup.

Supplier's Site
Resistor Networks, Arrays - MDP1603330G - 1078432-MDP1603330G - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - MDP1603330G
1078432-MDP1603330G
Resistor Networks, Arrays - MDP1603330G 1078432-MDP1603330G
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078432-MDP1603330G Number of Circuits: 8 Resistance: 33 Ω Number of Pins: 16 Categories: Resistor Networks,Arrays Alternative Parts (Cross-Reference): MDP1603330GMDP 1603330G; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078432-MDP1603330G
Number of Circuits: 8
Resistance: 33 Ω
Number of Pins: 16
Categories: Resistor Networks,Arrays
Alternative Parts (Cross-Reference): MDP1603330GMDP 1603330G;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number MDP1603330G 50-MDP1603330G 1078432-MDP1603330G
Product Name RES,NET,33X8,DIP 16 Resistor Resistor Networks, Arrays - MDP1603330G
Resistance Range 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756690 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers