Vishay Intertechnology, Inc. RES NET 2.7K OHM 16P 8RES DIP MDP16032K70GE04

Description
RES NET 2.7Kohm 16P 8RES DIP
Request a Quote Datasheet
Description
RES NET 2.7Kohm 16P 8RES DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 2.7K OHM 16P 8RES DIP - MDP16032K70GE04 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 2.7K OHM 16P 8RES DIP
MDP16032K70GE04
RES NET 2.7K OHM 16P 8RES DIP MDP16032K70GE04
RES NET 2.7Kohm 16P 8RES DIP

RES NET 2.7Kohm 16P 8RES DIP

Supplier's Site
Resistor Networks, Arrays - MDP2.7KF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MDP2.7KF-ND
Resistor Networks, Arrays MDP2.7KF-ND
"2.7k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"2.7k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MDP16032K70GE04 MDP2.7KF-ND
Product Name RES NET 2.7K OHM 16P 8RES DIP Resistor Networks, Arrays
Resistance Range 2700 ohms 2700 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details