Vishay Intertechnology, Inc. Resistor Networks, Arrays - MDP160322K0GE04 MDP160322K0GE04

Description
Manufacturer: Vishay Win Source Part Number: 926919-MDP160322K0GE 04 Series: MDP Operating Temperature Range: -55°C ~ 125°C Features: 22k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300", 7.62mm) Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Categories: Resistors Case / Package: 16-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8533.21.0060 Other Part Number: MDP160322K0GE04-ND, MDP22KF
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 926919-MDP160322K0GE 04 Series: MDP Operating Temperature Range: -55°C ~ 125°C Features: 22k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300", 7.62mm) Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Categories: Resistors Case / Package: 16-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8533.21.0060 Other Part Number: MDP160322K0GE04-ND, MDP22KF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - MDP160322K0GE04
926919-MDP160322K0GE04
Resistor Networks, Arrays - MDP160322K0GE04 926919-MDP160322K0GE04
Manufacturer: Vishay Win Source Part Number: 926919-MDP160322K0GE 04 Series: MDP Operating Temperature Range: -55°C ~ 125°C Features: 22k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300", 7.62mm) Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Categories: Resistors Case / Package: 16-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8533.21.0060 Other Part Number: MDP160322K0GE04-ND, MDP22KF

Manufacturer: Vishay
Win Source Part Number: 926919-MDP160322K0GE04
Series: MDP
Operating Temperature Range: -55°C ~ 125°C
Features: 22k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300", 7.62mm)
Package: 16-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Categories: Resistors
Case / Package: 16-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8533.21.0060
Other Part Number: MDP160322K0GE04-ND, MDP22KF

Buy Now Datasheet
Resistor Networks & Arrays 16pin 22Kohms 2% Isolated - MDP160322K0GE04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 16pin 22Kohms 2% Isolated
MDP160322K0GE04
Resistor Networks & Arrays 16pin 22Kohms 2% Isolated MDP160322K0GE04
Resistor Networks & Arrays 16pin 22Kohms 2% Isolated

Resistor Networks & Arrays 16pin 22Kohms 2% Isolated

Supplier's Site
Isolated 250mW DIP Resistor - 50-MDP160322K0GE04 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 250mW DIP Resistor
50-MDP160322K0GE04
Isolated 250mW DIP Resistor 50-MDP160322K0GE04
22kR 8-Resistor Array, 16-Pin DIP, Isolated, 250mW Product overview: MDP160322K0GE04 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 250mW, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 250mW, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MDP160322K0GE04 can be used for catalog matching and distributor lookup.

22kR 8-Resistor Array, 16-Pin DIP, Isolated, 250mW Product overview: MDP160322K0GE04 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 250mW, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 250mW, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MDP160322K0GE04 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - MDP22KF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MDP22KF-ND
Resistor Networks, Arrays MDP22KF-ND
"22k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"22k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistor, Ntwrk;22 K Ohms;Isolated;Epoxy;Mld DIP;0.250W;+/-2%;16Pin;+/-100ppm/de - 70202056 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor, Ntwrk;22 K Ohms;Isolated;Epoxy;Mld DIP;0.250W;+/-2%;16Pin;+/-100ppm/de
70202056
Resistor, Ntwrk;22 K Ohms;Isolated;Epoxy;Mld DIP;0.250W;+/-2%;16Pin;+/-100ppm/de 70202056
Resistor, Ntwrk;22 K Ohms;Isolated;Epoxy; Mld DIP;0.250W;+/-2%;16P in;+/-100ppm/de

Resistor, Ntwrk;22 K Ohms;Isolated;Epoxy;Mld DIP;0.250W;+/-2%;16Pin;+/-100ppm/de

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 926919-MDP160322K0GE04 MDP160322K0GE04 50-MDP160322K0GE04 MDP22KF-ND 70202056
Product Name Resistor Networks, Arrays - MDP160322K0GE04 Resistor Networks & Arrays 16pin 22Kohms 2% Isolated Isolated 250mW DIP Resistor Resistor Networks, Arrays Resistor, Ntwrk;22 K Ohms;Isolated;Epoxy;Mld DIP;0.250W;+/-2%;16Pin;+/-100ppm/de
Configuration Chip Array Chip Array Chip Array
Mounting / Packaging ThroughHole ThroughHole; "16-DIP DIP
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Features Electrically isolated.
Resistance Range 22000 ohms 22000 ohms 22000 ohms 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details