VISHAY INTERTECHNOLOGY, INC.
MDP1603224G -- RESNET 220K 2% DIP16
Vishay Intertechnology, Inc.
RESNET 220K 2% DIP16
MDP1603224G
Description
RESNET 220K 2% DIP16
Request a Quote
Email Supplier
Description
RESNET 220K 2% DIP16
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
MDP1603224G |
|
Product Name
|
RESNET 220K 2% DIP16 |
|
Tolerance
|
2 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
137000 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details