Manufacturer: Vishay Dale
Win Source Part Number: 813809-MDP1603220RGE
Packaging: Tube
Mounting Style: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 220
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 250mW
Supplier Device Package: 16-DIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.850" L x 0.250" W (21.59mm x 6.35mm)
Manufacturer Package: 16-DIP
Height - Seated (Maximum): 0.155" (3.94mm)
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
"220 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Resistor Networks & Arrays 220ohm 16 PIN 2% M-DIP
RES ARRAY 8 RES 220 OHM 16DIP Product overview: MDP1603220RGE04 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MDP1603220RGE04 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 813809-MDP1603220RGE04 | MDP220F-ND | MDP1603220RGE04 | 50-MDP1603220RGE04 |
| Product Name | Resistor Networks, Arrays - MDP1603220RGE04 | Resistor Networks, Arrays | Resistor Networks & Arrays 220 OHM 16 PIN 2% M-DIP | 220 OHM Resistor |
| Configuration | Chip Array | Chip Array | Chip Array | |
| Mounting / Packaging | ThroughHole | ThroughHole; "16-DIP | ||
| Resistance Range | 220 ohms | 220 ohms | 220 ohms | 220 ohms |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % | 2 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |