Vishay Precision Group Resistor Networks, Arrays MDP1603220RGD04

Description
MDP16-03 220 2% D04
Request a Quote Datasheet
Description
MDP16-03 220 2% D04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 764-MDP1603220RGD04-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-MDP1603220RGD04-ND
Resistor Networks, Arrays 764-MDP1603220RGD04-ND
MDP16-03 220 2% D04

MDP16-03 220 2% D04

Buy Now Datasheet
Resistor Networks & Arrays 16PIN 220OHMS 2% Isolated - MDP1603220RGD04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 16PIN 220OHMS 2% Isolated
MDP1603220RGD04
Resistor Networks & Arrays 16PIN 220OHMS 2% Isolated MDP1603220RGD04
Resistor Networks & Arrays 16PIN 220OHMS 2% Isolated

Resistor Networks & Arrays 16PIN 220OHMS 2% Isolated

Supplier's Site
Resistor Networks, Arrays - MDP1603220RGD04 - 986809-MDP1603220RGD04 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - MDP1603220RGD04
986809-MDP1603220RGD04
Resistor Networks, Arrays - MDP1603220RGD04 986809-MDP1603220RGD04
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986809-MDP1603220RGD 04 Termination: DIP Voltage Rating: 100 V Length: 19.05 mm Number of Circuits: 8 Number of Terminals: 16 Mounting: SMD (SMT) Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Number of Elements: 8 Height: 3.05 mm Weight: 1.5 g Resistance: 220 Ω Power Rating: 250 mW Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 250 mW Width: 7.87 mm Categories: Resistor Networks,Arrays Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210075 Voltage Rating (DC): 100 V REACH SVHC: Unknown Lead Pitch: 2.54 mm

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986809-MDP1603220RGD04
Termination: DIP
Voltage Rating: 100 V
Length: 19.05 mm
Number of Circuits: 8
Number of Terminals: 16
Mounting: SMD (SMT)
Tolerance: 2 %
Temperature Coefficient: 100 ppm/°C
Number of Elements: 8
Height: 3.05 mm
Weight: 1.5 g
Resistance: 220 Ω
Power Rating: 250 mW
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 250 mW
Width: 7.87 mm
Categories: Resistor Networks,Arrays
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210075
Voltage Rating (DC): 100 V
REACH SVHC: Unknown
Lead Pitch: 2.54 mm

Buy Now
Isolated Resistor - 50-MDP1603220RGD04 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated Resistor
50-MDP1603220RGD04
Isolated Resistor 50-MDP1603220RGD04
Resistor Networks & Arrays 16pin 220ohms 2% Isolated Product overview: MDP1603220RGD04 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MDP1603220RGD04 can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays 16pin 220ohms 2% Isolated Product overview: MDP1603220RGD04 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MDP1603220RGD04 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Isolated Resistor Network, 8, 220 Ohm, 0.02, Dip; Resistance Vishay - 04F2256 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 8, 220 Ohm, 0.02, Dip; Resistance Vishay
04F2256
Resistor, Isolated Resistor Network, 8, 220 Ohm, 0.02, Dip; Resistance Vishay 04F2256
RESISTOR, ISOLATED RESISTOR NETWORK, 8, 220 OHM, 0.02, DIP; Resistance:220ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Qualification:- RoHS Compliant: No

RESISTOR, ISOLATED RESISTOR NETWORK, 8, 220 OHM, 0.02, DIP; Resistance:220ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Qualification:- RoHS Compliant: No

Supplier's Site
Resistor - 21278458 - Radwell International
Willingboro, NJ, United States
Resistor
21278458
Resistor 21278458
RESISTOR, ISOLATED RESISTOR NETWORK, 8, 220 OHM, 0.02, DIP; RESISTANCE:220OHM; PRODUCT RANGE:MDP SERIES; NO. OF ELEMENTS:8ELEMENTS; NETWORK CIRCUIT TYPE:ISOLATED; RESISTOR CASE STYLE:DIP; NO. OF PINS:16PINS; VOLTAGE RATING:100V ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, ISOLATED RESISTOR NETWORK, 8, 220 OHM, 0.02, DIP; RESISTANCE:220OHM; PRODUCT RANGE:MDP SERIES; NO. OF ELEMENTS:8ELEMENTS; NETWORK CIRCUIT TYPE:ISOLATED; RESISTOR CASE STYLE:DIP; NO. OF PINS:16PINS; VOLTAGE RATING:100V ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 764-MDP1603220RGD04-ND MDP1603220RGD04 986809-MDP1603220RGD04 50-MDP1603220RGD04 04F2256 21278458
Product Name Resistor Networks, Arrays Resistor Networks & Arrays 16PIN 220OHMS 2% Isolated Resistor Networks, Arrays - MDP1603220RGD04 Isolated Resistor Resistor, Isolated Resistor Network, 8, 220 Ohm, 0.02, Dip; Resistance Vishay Resistor
Configuration Chip Array Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP Surface Mount Technology (SMT / SMD) DIP-16 DIP
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details