Vishay Intertechnology, Inc. RES NET 1.5K OHM 16P 8RES DIP MDP16031K50GE04

Description
RES NET 1.5Kohm 16P 8RES DIP
Request a Quote Datasheet
Description
RES NET 1.5Kohm 16P 8RES DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 1.5K OHM 16P 8RES DIP - MDP16031K50GE04 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 1.5K OHM 16P 8RES DIP
MDP16031K50GE04
RES NET 1.5K OHM 16P 8RES DIP MDP16031K50GE04
RES NET 1.5Kohm 16P 8RES DIP

RES NET 1.5Kohm 16P 8RES DIP

Supplier's Site
Resistor Networks, Arrays - MDP1.5KF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MDP1.5KF-ND
Resistor Networks, Arrays MDP1.5KF-ND
"1.5k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"1.5k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MDP16031K50GE04 MDP1.5KF-ND
Product Name RES NET 1.5K OHM 16P 8RES DIP Resistor Networks, Arrays
Resistance Range 1500 ohms 1500 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers