Vishay Intertechnology, Inc. Resistor Networks, Arrays MDP16031K00GE04

Description
"1k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"1k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MDP1.0KF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MDP1.0KF-ND
Resistor Networks, Arrays MDP1.0KF-ND
"1k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"1k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Isolated 250mW DIP Resistor - 50-MDP16031K00GE04 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 250mW DIP Resistor
50-MDP16031K00GE04
Isolated 250mW DIP Resistor 50-MDP16031K00GE04
1kR Isolated Resistor Network, 8 Circuits, 250mW, Thick Film, DIP Product overview: MDP16031K00GE04 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 250mW, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 250mW, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MDP16031K00GE04 can be used for catalog matching and distributor lookup.

1kR Isolated Resistor Network, 8 Circuits, 250mW, Thick Film, DIP Product overview: MDP16031K00GE04 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 250mW, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 250mW, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MDP16031K00GE04 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks & Arrays 1Kohms 16pin 2% M-DIP - MDP16031K00GE04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 1Kohms 16pin 2% M-DIP
MDP16031K00GE04
Resistor Networks & Arrays 1Kohms 16pin 2% M-DIP MDP16031K00GE04
Resistor Networks & Arrays 1Kohms 16pin 2% M-DIP

Resistor Networks & Arrays 1Kohms 16pin 2% M-DIP

Supplier's Site
Resistor, Ntwrk;1 K Ohms;Isolated;Epoxy;Mld DIP;0.250W;+/-2%;16Pin;+/-100ppm/deg - 70201704 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor, Ntwrk;1 K Ohms;Isolated;Epoxy;Mld DIP;0.250W;+/-2%;16Pin;+/-100ppm/deg
70201704
Resistor, Ntwrk;1 K Ohms;Isolated;Epoxy;Mld DIP;0.250W;+/-2%;16Pin;+/-100ppm/deg 70201704
Resistor, Ntwrk;1 K Ohms;Isolated;Epoxy; Mld DIP;0.250W;+/-2%;16P in;+/-100ppm/deg

Resistor, Ntwrk;1 K Ohms;Isolated;Epoxy;Mld DIP;0.250W;+/-2%;16Pin;+/-100ppm/deg

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number MDP1.0KF-ND 50-MDP16031K00GE04 MDP16031K00GE04 70201704
Product Name Resistor Networks, Arrays Isolated 250mW DIP Resistor Resistor Networks & Arrays 1Kohms 16pin 2% M-DIP Resistor, Ntwrk;1 K Ohms;Isolated;Epoxy;Mld DIP;0.250W;+/-2%;16Pin;+/-100ppm/deg
Configuration Chip Array Chip Array
Category / Application General Use General Use
Mounting / Packaging ThroughHole; "16-DIP DIP
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details