Vishay Precision Group Resistor Networks, Arrays - MDP16031K00GD04 MDP16031K00GD04

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078430-MDP16031K00G D04 Termination: Pin Voltage Rating: 100 V Length: 19.05 mm Number of Circuits: 8 Number of Terminals: 16 Mounting: SMD (SMT) Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Number of Elements: 8 Height: 3.05 mm Weight: 1.5 g Resistance: 1 kΩ Power Rating: 1.92 W Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 250 mW Terminal Pitch: 2.54 mm Width: 7.87 mm Categories: Resistor Networks,Arrays Case / Package: DIP Alternative Parts (Cross-Reference): 4116R-1-102LF; 4116R-1-102; MDP14031K00GE04; 4114R-1-102; MDP14031K00GD04; SOMC16031K00GEAMDP16 031K00GD04.; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 7.87 mm Lead Free: Contains Lead RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210075 Voltage Rating (DC): 100 V REACH SVHC: Unknown Lead Pitch: 2.54 mm
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078430-MDP16031K00G D04 Termination: Pin Voltage Rating: 100 V Length: 19.05 mm Number of Circuits: 8 Number of Terminals: 16 Mounting: SMD (SMT) Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Number of Elements: 8 Height: 3.05 mm Weight: 1.5 g Resistance: 1 kΩ Power Rating: 1.92 W Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 250 mW Terminal Pitch: 2.54 mm Width: 7.87 mm Categories: Resistor Networks,Arrays Case / Package: DIP Alternative Parts (Cross-Reference): 4116R-1-102LF; 4116R-1-102; MDP14031K00GE04; 4114R-1-102; MDP14031K00GD04; SOMC16031K00GEAMDP16 031K00GD04.; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 7.87 mm Lead Free: Contains Lead RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210075 Voltage Rating (DC): 100 V REACH SVHC: Unknown Lead Pitch: 2.54 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MDP16031K00GD04 - 1078430-MDP16031K00GD04 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - MDP16031K00GD04
1078430-MDP16031K00GD04
Resistor Networks, Arrays - MDP16031K00GD04 1078430-MDP16031K00GD04
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078430-MDP16031K00G D04 Termination: Pin Voltage Rating: 100 V Length: 19.05 mm Number of Circuits: 8 Number of Terminals: 16 Mounting: SMD (SMT) Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Number of Elements: 8 Height: 3.05 mm Weight: 1.5 g Resistance: 1 kΩ Power Rating: 1.92 W Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 250 mW Terminal Pitch: 2.54 mm Width: 7.87 mm Categories: Resistor Networks,Arrays Case / Package: DIP Alternative Parts (Cross-Reference): 4116R-1-102LF; 4116R-1-102; MDP14031K00GE04; 4114R-1-102; MDP14031K00GD04; SOMC16031K00GEAMDP16 031K00GD04.; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 7.87 mm Lead Free: Contains Lead RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210075 Voltage Rating (DC): 100 V REACH SVHC: Unknown Lead Pitch: 2.54 mm

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078430-MDP16031K00GD04
Termination: Pin
Voltage Rating: 100 V
Length: 19.05 mm
Number of Circuits: 8
Number of Terminals: 16
Mounting: SMD (SMT)
Tolerance: 2 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Number of Elements: 8
Height: 3.05 mm
Weight: 1.5 g
Resistance: 1 kΩ
Power Rating: 1.92 W
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 250 mW
Terminal Pitch: 2.54 mm
Width: 7.87 mm
Categories: Resistor Networks,Arrays
Case / Package: DIP
Alternative Parts (Cross-Reference): 4116R-1-102LF; 4116R-1-102; MDP14031K00GE04; 4114R-1-102; MDP14031K00GD04; SOMC16031K00GEAMDP16031K00GD04.;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 7.87 mm
Lead Free: Contains Lead
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210075
Voltage Rating (DC): 100 V
REACH SVHC: Unknown
Lead Pitch: 2.54 mm

Buy Now
Resistor Networks & Arrays 16pin 1.0Kohms 2% Isolated - MDP16031K00GD04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 16pin 1.0Kohms 2% Isolated
MDP16031K00GD04
Resistor Networks & Arrays 16pin 1.0Kohms 2% Isolated MDP16031K00GD04
Resistor Networks & Arrays 16pin 1.0Kohms 2% Isolated

Resistor Networks & Arrays 16pin 1.0Kohms 2% Isolated

Supplier's Site
Resistor Networks, Arrays - 541-MDP16031K00GD04-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
541-MDP16031K00GD04-ND
Resistor Networks, Arrays 541-MDP16031K00GD04-ND
MDP16-03 1K 2% D04

MDP16-03 1K 2% D04

Buy Now Datasheet
Isolated Resistor - 50-MDP16031K00GD04 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated Resistor
50-MDP16031K00GD04
Isolated Resistor 50-MDP16031K00GD04
Resistor Networks & Arrays 16pin 1.0Kohms 2% Isolated Product overview: MDP16031K00GD04 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MDP16031K00GD04 can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays 16pin 1.0Kohms 2% Isolated Product overview: MDP16031K00GD04 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MDP16031K00GD04 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Isolated Resistor Network, 8, 1Kohm, 2%, Dip; Resistance Vishay - 04F5858 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 8, 1Kohm, 2%, Dip; Resistance Vishay
04F5858
Resistor, Isolated Resistor Network, 8, 1Kohm, 2%, Dip; Resistance Vishay 04F5858
RESISTOR, ISOLATED RESISTOR NETWORK, 8, 1KOHM, 2%, DIP; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

RESISTOR, ISOLATED RESISTOR NETWORK, 8, 1KOHM, 2%, DIP; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1078430-MDP16031K00GD04 MDP16031K00GD04 541-MDP16031K00GD04-ND 50-MDP16031K00GD04 04F5858
Product Name Resistor Networks, Arrays - MDP16031K00GD04 Resistor Networks & Arrays 16pin 1.0Kohms 2% Isolated Resistor Networks, Arrays Isolated Resistor Resistor, Isolated Resistor Network, 8, 1Kohm, 2%, Dip; Resistance Vishay
Configuration Chip Array Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging Surface Mount Technology (SMT / SMD) ThroughHole; "16-DIP DIP-16 DIP
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details