Vishay Intertechnology, Inc. Resistor Networks, Arrays MDP1603180KGE04

Description
"180k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"180k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MDP180KF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MDP180KF-ND
Resistor Networks, Arrays MDP180KF-ND
"180k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"180k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistor Networks & Arrays 16pin 180Kohms 2% Isolated - MDP1603180KGE04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 16pin 180Kohms 2% Isolated
MDP1603180KGE04
Resistor Networks & Arrays 16pin 180Kohms 2% Isolated MDP1603180KGE04
Resistor Networks & Arrays 16pin 180Kohms 2% Isolated

Resistor Networks & Arrays 16pin 180Kohms 2% Isolated

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number MDP180KF-ND MDP1603180KGE04
Product Name Resistor Networks, Arrays Resistor Networks & Arrays 16pin 180Kohms 2% Isolated
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP
Resistance Range 180000 ohms 180000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details