Vishay Intertechnology, Inc. Resistor Networks, Arrays MDP160312K0GE04

Description
"12k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"12k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MDP12KF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MDP12KF-ND
Resistor Networks, Arrays MDP12KF-ND
"12k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"12k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistor Networks & Arrays 16pin 12Kohms 2% Isolated - MDP160312K0GE04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 16pin 12Kohms 2% Isolated
MDP160312K0GE04
Resistor Networks & Arrays 16pin 12Kohms 2% Isolated MDP160312K0GE04
Resistor Networks & Arrays 16pin 12Kohms 2% Isolated

Resistor Networks & Arrays 16pin 12Kohms 2% Isolated

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number MDP12KF-ND MDP160312K0GE04
Product Name Resistor Networks, Arrays Resistor Networks & Arrays 16pin 12Kohms 2% Isolated
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP
Resistance Range 12000 ohms 12000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details