Vishay Precision Group Resistor Networks & Arrays 16pin 10Kohms 2% Isolated MDP160310K0GD04

Description
Resistor Networks & Arrays 16pin 10Kohms 2% Isolated
Request a Quote Datasheet
Description
Resistor Networks & Arrays 16pin 10Kohms 2% Isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 16pin 10Kohms 2% Isolated - MDP160310K0GD04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 16pin 10Kohms 2% Isolated
MDP160310K0GD04
Resistor Networks & Arrays 16pin 10Kohms 2% Isolated MDP160310K0GD04
Resistor Networks & Arrays 16pin 10Kohms 2% Isolated

Resistor Networks & Arrays 16pin 10Kohms 2% Isolated

Supplier's Site
Isolated Resistor - 50-MDP160310K0GD04 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated Resistor
50-MDP160310K0GD04
Isolated Resistor 50-MDP160310K0GD04
Resistor Networks & Arrays 16pin 10Kohms 2% Isolated Product overview: MDP160310K0GD04 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MDP160310K0GD04 can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays 16pin 10Kohms 2% Isolated Product overview: MDP160310K0GD04 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MDP160310K0GD04 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - MDP160310K0GD04 - 1007977-MDP160310K0GD04 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - MDP160310K0GD04
1007977-MDP160310K0GD04
Resistor Networks, Arrays - MDP160310K0GD04 1007977-MDP160310K0GD04
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007977-MDP160310K0G D04 Termination: Pin Voltage Rating: 100 V Length: 21.59 mm Number of Circuits: 8 Number of Terminals: 16 Mounting: SMD (SMT) Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Number of Elements: 8 Height: 3.05 mm Weight: 1.5 g Resistance: 10 kΩ Power Rating: 1.92 W Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 250 mW Terminal Pitch: 2.54 mm Width: 7.87 mm Categories: Resistor Networks,Arrays Case / Package: DIP Alternative Parts (Cross-Reference): 4116R-1-103LF; 4116R-1-103; 4116R-1-103F; MDP140310K0GE04; MDP140310K0GD04; SOMC160310K0GEAMDP16 0310K0GD04.; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 7.87 mm Lead Free: Contains Lead RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210075 Voltage Rating (DC): 100 V REACH SVHC: Unknown Lead Pitch: 2.54 mm

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007977-MDP160310K0GD04
Termination: Pin
Voltage Rating: 100 V
Length: 21.59 mm
Number of Circuits: 8
Number of Terminals: 16
Mounting: SMD (SMT)
Tolerance: 2 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Number of Elements: 8
Height: 3.05 mm
Weight: 1.5 g
Resistance: 10 kΩ
Power Rating: 1.92 W
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 250 mW
Terminal Pitch: 2.54 mm
Width: 7.87 mm
Categories: Resistor Networks,Arrays
Case / Package: DIP
Alternative Parts (Cross-Reference): 4116R-1-103LF; 4116R-1-103; 4116R-1-103F; MDP140310K0GE04; MDP140310K0GD04; SOMC160310K0GEAMDP160310K0GD04.;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 7.87 mm
Lead Free: Contains Lead
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210075
Voltage Rating (DC): 100 V
REACH SVHC: Unknown
Lead Pitch: 2.54 mm

Buy Now
Resistor Networks, Arrays - 541-MDP160310K0GD04-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
541-MDP160310K0GD04-ND
Resistor Networks, Arrays 541-MDP160310K0GD04-ND
MDP16-03 10K 2% D04

MDP16-03 10K 2% D04

Buy Now Datasheet
Resistor, Isolated Resistor Network, 8, 10Kohm, 2%, Dip; Resistance Vishay - 04F5861 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 8, 10Kohm, 2%, Dip; Resistance Vishay
04F5861
Resistor, Isolated Resistor Network, 8, 10Kohm, 2%, Dip; Resistance Vishay 04F5861
RESISTOR, ISOLATED RESISTOR NETWORK, 8, 10KOHM, 2%, DIP; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:250mW RoHS Compliant: No

RESISTOR, ISOLATED RESISTOR NETWORK, 8, 10KOHM, 2%, DIP; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:250mW RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number MDP160310K0GD04 50-MDP160310K0GD04 1007977-MDP160310K0GD04 541-MDP160310K0GD04-ND 04F5861
Product Name Resistor Networks & Arrays 16pin 10Kohms 2% Isolated Isolated Resistor Resistor Networks, Arrays - MDP160310K0GD04 Resistor Networks, Arrays Resistor, Isolated Resistor Network, 8, 10Kohm, 2%, Dip; Resistance Vishay
Configuration Chip Array Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Mounting / Packaging DIP-16 Surface Mount Technology (SMT / SMD) ThroughHole; "16-DIP DIP
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers