Vishay Precision Group Thick Film Resistor NetworkSeries:MDP; Resistance:1kohm; Resistance Tolerance: 2%; Power Rating:0.... MDP1603102GD04

Description
Thick Film Resistor NetworkSeries:MDP; Resistance:1kohm; Resistance Tolerance: 2%; Power Rating:0....
Request a Quote
Description
Thick Film Resistor NetworkSeries:MDP; Resistance:1kohm; Resistance Tolerance: 2%; Power Rating:0....
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor NetworkSeries:MDP; Resistance:1kohm; Resistance Tolerance: 2%; Power Rating:0.... - MDP1603102GD04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistor NetworkSeries:MDP; Resistance:1kohm; Resistance Tolerance: 2%; Power Rating:0....
MDP1603102GD04
Thick Film Resistor NetworkSeries:MDP; Resistance:1kohm; Resistance Tolerance: 2%; Power Rating:0.... MDP1603102GD04
Thick Film Resistor NetworkSeries:MDP; Resistance:1kohm; Resistance Tolerance: 2%; Power Rating:0....

Thick Film Resistor NetworkSeries:MDP; Resistance:1kohm; Resistance Tolerance: 2%; Power Rating:0....

Supplier's Site
Resistor - 16353517 - Radwell International
Willingboro, NJ, United States
Resistor
16353517
Resistor 16353517
THICK FILM RESISTOR NETWORK; POWER RATING:250MW; RESISTANCE:1KOHM; RESISTANCE TOLERANCE:± 2%; NO. OF ELEMENTS:8; SERIES:MDP; OPERATING TEMPERATURE RA. FREE 2 YEAR RADWELL WARRANTY

THICK FILM RESISTOR NETWORK; POWER RATING:250MW; RESISTANCE:1KOHM; RESISTANCE TOLERANCE:± 2%; NO. OF ELEMENTS:8; SERIES:MDP; OPERATING TEMPERATURE RA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Radwell International
Product Category Resistors Resistors
Product Number MDP1603102GD04 16353517
Product Name Thick Film Resistor NetworkSeries:MDP; Resistance:1kohm; Resistance Tolerance: 2%; Power Rating:0.... Resistor
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers