"100 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
RES NET 100ohm 16P 8RES DIP
Win Source Part Number: 1023360-MDP1603100RG
Category: Resistors>Resistor Networks, Arrays
Series: MDP
Package: Tube
Height - Seated (Max): 0.155" (3.94mm)
Standard Package: 25
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 100
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 250mW
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-DIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.850" L x 0.250" W (21.59mm x 6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0060
Mfr: Vishay Dale
Other Names: MDP1603100RGE04-ND,M
Isolated Resistor Network, 100R, 8 Elements, DIP, 2.54mm Pitch Product overview: MDP1603100RGE04 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MDP1603100RGE04 can be used for catalog matching and distributor lookup.
| DigiKey | ASAP Semiconductor LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | MDP100F-ND | MDP1603100RGE04 | 1023360-MDP1603100RGE04 | 50-MDP1603100RGE04 |
| Product Name | Resistor Networks, Arrays | RES NET 100 OHM 16P 8RES DIP | Resistors - Resistor Networks, Arrays | Isolated DIP Resistor |
| Configuration | Chip Array | Chip Array | ||
| Category / Application | General Use | |||
| Mounting / Packaging | ThroughHole; "16-DIP | ThroughHole | ||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |