Vishay Precision Group Resistor Networks & Arrays 100K OHM 16 PIN 2% M-DIP MDP1603100KGE04

Description
Resistor Networks & Arrays 100Kohm 16 PIN 2% M-DIP
Request a Quote Datasheet
Description
Resistor Networks & Arrays 100Kohm 16 PIN 2% M-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 100K OHM 16 PIN 2% M-DIP - MDP1603100KGE04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 100K OHM 16 PIN 2% M-DIP
MDP1603100KGE04
Resistor Networks & Arrays 100K OHM 16 PIN 2% M-DIP MDP1603100KGE04
Resistor Networks & Arrays 100Kohm 16 PIN 2% M-DIP

Resistor Networks & Arrays 100Kohm 16 PIN 2% M-DIP

Supplier's Site
Resistor Networks, Arrays - MDP100KF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MDP100KF-ND
Resistor Networks, Arrays MDP100KF-ND
"100k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"100k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
961210-MDP1603100KGE04
Resistors - Resistor Networks, Arrays 961210-MDP1603100KGE04
Win Source Part Number: 961210-MDP1603100KGE 04 Category: Resistors>Resistor Networks, Arrays Series: MDP Package: Tube Height - Seated (Max): 0.155" (3.94mm) Standard Package: 25 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 100k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 250mW Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-DIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.850" L x 0.250" W (21.59mm x 6.35mm) Alternative Parts (Cross-Reference): 4116R-1-104LF; 4116R-1-104; 4114R-1-104; MDP1403100KGE04; MDP1601100KGE04; MDP1401100KGD04; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0060 Mfr: Vishay Dale Other Names: 2266-MDP1603100KGE04 ,MDP1603100KGE04-ND, MDP100KF

Win Source Part Number: 961210-MDP1603100KGE04
Category: Resistors>Resistor Networks, Arrays
Series: MDP
Package: Tube
Height - Seated (Max): 0.155" (3.94mm)
Standard Package: 25
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 100k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 250mW
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-DIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.850" L x 0.250" W (21.59mm x 6.35mm)
Alternative Parts (Cross-Reference): 4116R-1-104LF; 4116R-1-104; 4114R-1-104; MDP1403100KGE04; MDP1601100KGE04; MDP1401100KGD04;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0060
Mfr: Vishay Dale
Other Names: 2266-MDP1603100KGE04,MDP1603100KGE04-ND,MDP100KF

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number MDP1603100KGE04 MDP100KF-ND 961210-MDP1603100KGE04
Product Name Resistor Networks & Arrays 100K OHM 16 PIN 2% M-DIP Resistor Networks, Arrays Resistors - Resistor Networks, Arrays
Configuration Chip Array Chip Array Chip Array
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details