MDP16-03 100K 2% D04
Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011554-MDP1603100KG
Termination: DIP
Voltage Rating: 100 V
Length: 19.05 mm
Number of Circuits: 8
Number of Terminals: 16
Mounting: SMD (SMT)
Tolerance: 2 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Number of Elements: 8
Height: 3.05 mm
Weight: 1.500002 g
Resistance: 100 kΩ
Power Rating: 1.92 W
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 250 mW
Terminal Pitch: 2.54 mm
Width: 7.87 mm
Categories: Resistor Networks,Arrays
Case / Package: DIP
Alternative Parts (Cross-Reference): 4116R-1-104LF; 4116R-1-104; 4114R-1-104; SOMC1603100KGEA; SOMC1603100KGRZ; SOMC1603100KGDCMDP16
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 7.87 mm
Lead Free: Contains Lead
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 100 V
REACH SVHC: Unknown
Lead Pitch: 2.54 mm
Resistor Networks & Arrays 16pin 100Kohms 2% Isolated Product overview: MDP1603100KGD04 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MDP1603100KGD04 can be used for catalog matching and distributor lookup.
Res Thick Film NET 100K Ohm 2% 1.92W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube
FIXED NETWORK RESISTOR, 100K OHM, 8 ELEMENTS, 2%, 1.92W, ISOLATED, DIP-16. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-MDP1603100KGD04-ND | 1011554-MDP1603100KGD04 | 50-MDP1603100KGD04 | MDP1603100KGD04 | 21283220 |
| Product Name | Resistor Networks, Arrays | Resistor Networks, Arrays - MDP1603100KGD04 | Isolated Resistor | Res Thick Film NET 100K Ohm 2% 1.92W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube | Resistor |
| Configuration | Chip Array | Chip Array | |||
| Category / Application | General Use | ||||
| Mounting / Packaging | ThroughHole; "16-DIP | Surface Mount Technology (SMT / SMD) | DIP-16 | ThroughHole | |
| Resistance Range | 100000 ohms | 100000 ohms | |||
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % | 2 +/- % | 2 +/- % |