Vishay Intertechnology, Inc. Resistor Networks, Arrays MDP1603100KFE04

Description
"100k Ohm ±1% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"100k Ohm ±1% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MDP100KE-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MDP100KE-ND
Resistor Networks, Arrays MDP100KE-ND
"100k Ohm ±1% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"100k Ohm ±1% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Vishay/DaleRES NET 100K OHM 16P 8RES DIP - MDP1603100KFE04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES NET 100K OHM 16P 8RES DIP
MDP1603100KFE04
Vishay/DaleRES NET 100K OHM 16P 8RES DIP MDP1603100KFE04
Vishay/DaleRES NET 100Kohm 16P 8RES DIP

Vishay/DaleRES NET 100Kohm 16P 8RES DIP

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number MDP100KE-ND MDP1603100KFE04
Product Name Resistor Networks, Arrays Vishay/DaleRES NET 100K OHM 16P 8RES DIP
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP
Resistance Range 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details